B&K Precision DC Power Supply 1610

Description
The 1610 is a 30 W, 30 V, 1 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30 V Current: 0.5-1A Power: 30W Excellent regulation Low ripple Constant Voltage or Constant Current Built in metering The BK Precision 1610 is a high quality, general purpose DC power source. Two large panel-mounted meters continuously monitor the output voltage and current.
Description
The 1610 is a 30 W, 30 V, 1 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30 V Current: 0.5-1A Power: 30W Excellent regulation Low ripple Constant Voltage or Constant Current Built in metering The BK Precision 1610 is a high quality, general purpose DC power source. Two large panel-mounted meters continuously monitor the output voltage and current.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1610 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1610
DC Power Supply 1610
The 1610 is a 30 W, 30 V, 1 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30 V Current: 0.5-1A Power: 30W Excellent regulation Low ripple Constant Voltage or Constant Current Built in metering The BK Precision 1610 is a high quality, general purpose DC power source. Two large panel-mounted meters continuously monitor the output voltage and current.

The 1610 is a 30 W, 30 V, 1 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30 V
  • Current: 0.5-1A
  • Power: 30W
  • Excellent regulation
  • Low ripple
  • Constant Voltage or Constant Current
  • Built in metering

The BK Precision 1610 is a high quality, general purpose DC power source. Two large panel-mounted meters continuously monitor the output voltage and current.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1610
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 2946-787-622-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers