B&K Precision Isolation Transformers and Autotransformers, Step Up, Step Down 1604A

Description
XFRMR ISOL 120V-117V 124V 120VA
Request a Quote Datasheet
Description
XFRMR ISOL 120V-117V 124V 120VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - BK1604A-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
BK1604A-ND
Isolation Transformers and Autotransformers, Step Up, Step Down BK1604A-ND
XFRMR ISOL 120V-117V 124V 120VA

XFRMR ISOL 120V-117V 124V 120VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
1604A
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 1604A
XFRMR ISLTD 120V/117V

XFRMR ISLTD 120V/117V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number BK1604A-ND 1604A
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - 1539M18 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.25E8 Hz
View Details