B&K Precision DC Power Supply 1601

Description
The 1601 is a 100 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-25, 0-50 Output Current: 0-2 Current Limit Adjustment: 5%-100% of each current range Load regulation: Maximum 0.1% Typical 0.07% The BK Precision 1601 uses integrated circuits, silicon transistors and diodes, and an SCR. It protects load and instrument against overload. Current limit is fully adjustable from approximately 2.5 mA to 2A. It automatically shuts down and the Overload lamp lights if the preset current limit is exceeded.
Description
The 1601 is a 100 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-25, 0-50 Output Current: 0-2 Current Limit Adjustment: 5%-100% of each current range Load regulation: Maximum 0.1% Typical 0.07% The BK Precision 1601 uses integrated circuits, silicon transistors and diodes, and an SCR. It protects load and instrument against overload. Current limit is fully adjustable from approximately 2.5 mA to 2A. It automatically shuts down and the Overload lamp lights if the preset current limit is exceeded.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 1601 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1601
DC Power Supply 1601
The 1601 is a 100 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-25, 0-50 Output Current: 0-2 Current Limit Adjustment: 5%-100% of each current range Load regulation: Maximum 0.1% Typical 0.07% The BK Precision 1601 uses integrated circuits, silicon transistors and diodes, and an SCR. It protects load and instrument against overload. Current limit is fully adjustable from approximately 2.5 mA to 2A. It automatically shuts down and the Overload lamp lights if the preset current limit is exceeded.

The 1601 is a 100 W, 25 V, 2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-25, 0-50
  • Output Current: 0-2
  • Current Limit Adjustment: 5%-100% of each current range
  • Load regulation: Maximum 0.1% Typical 0.07%

The BK Precision 1601 uses integrated circuits, silicon transistors and diodes, and an SCR. It protects load and instrument against overload. Current limit is fully adjustable from approximately 2.5 mA to 2A. It automatically shuts down and the Overload lamp lights if the preset current limit is exceeded.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1601
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power supply - 2787-2144 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details