B&K Precision Power Supplies (Test, Bench) 1550

Description
1 ~ 36VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output 108W Features USB Charge Port(s)
Request a Quote Datasheet
Description
1 ~ 36VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output 108W Features USB Charge Port(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1550-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1550-ND
Power Supplies (Test, Bench) BK1550-ND
1 ~ 36VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output 108W Features USB Charge Port(s)

1 ~ 36VDC Output Bench (AC to DC) Power Supply LCD 0 ~ 3A Output 108W Features USB Charge Port(s)

Buy Now Datasheet
DC Power Supply - 1550 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1550
DC Power Supply 1550
The 1550 is a 108 W, 36 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 1-36, 0-3 A - Main Isolated Output USB Charging port on front panel Rear panel security loop Compact design Output On/Off control Large bright easy to read LCD display Constant voltage and constant current operation Overvoltage protection One Year Warranty The BK Precision 1550 is a compact 108 watt power supply delivering 1-36V and 0-3A from its main isolated output. A unique feature of the 1550 supply is the USB charging port located on the front panel allowing the user to charge a cell phone or MP3 player. Clean power and quiet operation make this power supply ideal for laboratories, work shops, and schools where bench space is limited.

The 1550 is a 108 W, 36 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 1-36, 0-3 A - Main Isolated Output
  • USB Charging port on front panel
  • Rear panel security loop
  • Compact design
  • Output On/Off control
  • Large bright easy to read LCD display
  • Constant voltage and constant current operation
  • Overvoltage protection
  • One Year Warranty

The BK Precision 1550 is a compact 108 watt power supply delivering 1-36V and 0-3A from its main isolated output. A unique feature of the 1550 supply is the USB charging port located on the front panel allowing the user to charge a cell phone or MP3 player. Clean power and quiet operation make this power supply ideal for laboratories, work shops, and schools where bench space is limited.

Supplier's Site Datasheet
Power Supply, Dc, 36V, 108W; Power Supply Output Type B&k Precision - 04P2069 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc, 36V, 108W; Power Supply Output Type B&k Precision
04P2069
Power Supply, Dc, 36V, 108W; Power Supply Output Type B&k Precision 04P2069
POWER SUPPLY, DC, 36V, 108W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Supply Voltage Min:100VAC RoHS Compliant: Yes

POWER SUPPLY, DC, 36V, 108W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply with USB Charger Output1-30V, 0-3.3A - 70146214 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Power Supply with USB Charger Output1-30V, 0-3.3A
70146214
DC Power Supply with USB Charger Output1-30V, 0-3.3A 70146214
The model 1550 is a compact 108 watt power supply delivering 1-36 V and 0-3 A from its main isolated output. A unique feature of the 1550 supply is the USB charging port located on the front panel allowing the user to charge a cell phone or MP3 player. Clean power and quiet operation make this power supply ideal for laboratories, work shops, and schools where bench space is limited. USB Charging Port on Front Panel (Port is USB 1.1 & 2.0 Compatible, Will not Charge USB 2.0 Only Devices) Rear Panel Security Loop Compact Design Output On/Off Control Large Bright Easy to Read LCD Display Constant Voltage and Constant Current Operation Overvoltage Protection

The model 1550 is a compact 108 watt power supply delivering 1-36 V and 0-3 A from its main isolated output. A unique feature of the 1550 supply is the USB charging port located on the front panel allowing the user to charge a cell phone or MP3 player. Clean power and quiet operation make this power supply ideal for laboratories, work shops, and schools where bench space is limited.

  • USB Charging Port on Front Panel (Port is USB 1.1 & 2.0 Compatible, Will not Charge USB 2.0 Only Devices)
  • Rear Panel Security Loop
  • Compact Design
  • Output On/Off Control
  • Large Bright Easy to Read LCD Display
  • Constant Voltage and Constant Current Operation
  • Overvoltage Protection
Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK1550-ND 1550 04P2069 70146214
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Dc, 36V, 108W; Power Supply Output Type B&k Precision DC Power Supply with USB Charger Output1-30V, 0-3.3A
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 1.0 to 36.0 volts 1.0 to 36.0 volts 36.0 volts
DC Output Current 0.0 to 3 amps 3 amps 3 amps
Ripple 5mV rms
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details