B&K Precision Cal Power Supply, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision 1550 CAL

Description
CAL POWER SUPPLY, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision - 12AC6023 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision
12AC6023
Cal Power Supply, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision 12AC6023
CAL POWER SUPPLY, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6023
Product Name Cal Power Supply, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details