B&K Precision Power Supply W/d, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision 1550 CAL D

Description
POWER SUPPLY W/D, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY W/D, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply W/d, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision - 12AC6024 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/d, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision
12AC6024
Power Supply W/d, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision 12AC6024
POWER SUPPLY W/D, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY W/D, ADJ, 108W, 3A, 36V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:3A; Power Rating:108W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6024
Product Name Power Supply W/d, Adj, 108W, 3A, 36V; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Gold Box - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details