B&K Precision Power Supplies (Test, Bench) 1511

Description
0 ~ 20VDC, 0 ~ 80VDC, 0 ~ 500VDC Output Bench (AC to DC) Power Supply Digital 5A, 10mA, 10mA Output Features
Request a Quote Datasheet
Description
0 ~ 20VDC, 0 ~ 80VDC, 0 ~ 500VDC Output Bench (AC to DC) Power Supply Digital 5A, 10mA, 10mA Output Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK1511-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1511-ND
Power Supplies (Test, Bench) BK1511-ND
0 ~ 20VDC, 0 ~ 80VDC, 0 ~ 500VDC Output Bench (AC to DC) Power Supply Digital 5A, 10mA, 10mA Output Features

0 ~ 20VDC, 0 ~ 80VDC, 0 ~ 500VDC Output Bench (AC to DC) Power Supply Digital 5A, 10mA, 10mA Output Features

Buy Now Datasheet
DC Power Supply - 1511 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1511
DC Power Supply 1511
The 1511 is a dc power supply from BK Precision. Features: Digital Discharge Tube Power Supply New digital LED meters, improving the resolution of the readings to 1% Four separate power supplies, all insulated from each other and grounded: high voltage, bias voltage, filament supply, and Helmholtz coil supply AC/DC, high voltage, and high current for versatility Voltmeter selectable between 80V and 500V supplies Electronic overload protection Banana jack connectors Specifications: Digital LED meters, improving the resolution of the readings to 1% Four separate power supplies, all insulated from each other and grounded: high voltage, bias voltage, filament supply, Helmholtz coil supply AC/DC, high voltage, and high current for versatility Voltmeter selectable between 80V and 500V supplies Electronic overload protection Banana jack connectors The BK Precision 1511 is a digital discharge tube power supply.

The 1511 is a dc power supply from BK Precision.

Features:

  • Digital Discharge Tube Power Supply
  • New digital LED meters, improving the resolution of the readings to 1%
  • Four separate power supplies, all insulated from each other and grounded: high voltage, bias voltage, filament supply, and Helmholtz coil supply
  • AC/DC, high voltage, and high current for versatility
  • Voltmeter selectable between 80V and 500V supplies
  • Electronic overload protection
  • Banana jack connectors

Specifications:

  • Digital LED meters, improving the resolution of the readings to 1%
  • Four separate power supplies, all insulated from each other and grounded: high voltage, bias voltage, filament supply, Helmholtz coil supply
  • AC/DC, high voltage, and high current for versatility
  • Voltmeter selectable between 80V and 500V supplies
  • Electronic overload protection
  • Banana jack connectors

The BK Precision 1511 is a digital discharge tube power supply.

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK1511-ND 1511
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details