B&K Precision Equipment - Power Supplies (Test, Bench) - 1501 1501

Description
Manufacturer: B&K Precision Win Source Part Number: 854014-1501 Features: Output Power Supply Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: 3A992A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: B&K Precision Win Source Part Number: 854014-1501 Features: Output Power Supply Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: 3A992A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment - Power Supplies (Test, Bench) - 1501 - 854014-1501 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - 1501
854014-1501
Equipment - Power Supplies (Test, Bench) - 1501 854014-1501
Manufacturer: B&K Precision Win Source Part Number: 854014-1501 Features: Output Power Supply Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: 3A992A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: B&K Precision
Win Source Part Number: 854014-1501
Features: Output Power Supply Output Features
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: 3A992A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Power Supplies (Test, Bench) - BK1501-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK1501-ND
Power Supplies (Test, Bench) BK1501-ND
1.5 ~ 3VDC Output Bench (AC to DC) Power Supply No Display 3A Output Features Switching

1.5 ~ 3VDC Output Bench (AC to DC) Power Supply No Display 3A Output Features Switching

Buy Now Datasheet
DC Power Supply - 1501 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
1501
DC Power Supply 1501
The 1501 is a DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 1.5V/3 VDC, 3A Input Voltage: 115 VAC, 60 Hz The 1501 is a dual voltage, high current battery eliminator. It has a unique design that allows for stable voltage and protection for your device built into the internal supplies of this unit. The output is separate and isolated from the power line, but they share a common ground.

The 1501 is a DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 1.5V/3 VDC, 3A
  • Input Voltage: 115 VAC, 60 Hz

The 1501 is a dual voltage, high current battery eliminator. It has a unique design that allows for stable voltage and protection for your device built into the internal supplies of this unit. The output is separate and isolated from the power line, but they share a common ground.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 854014-1501 BK1501-ND 1501
Product Name Equipment - Power Supplies (Test, Bench) - 1501 Power Supplies (Test, Bench) DC Power Supply
Type 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1150-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 14 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details