B&K Precision TV Generator 1251B

Description
The 1251B is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The 1251B TV signal generator is a multi standard unit with advanced features. It has been designed using the most modern technology resulting in great reliability. This model will output a modulated signal for both NTSC (North America) and PAL (Europe) video standards. The video is equipped with 32 different display patterns and a circle insert for geometric adjustments. It is most suitable for high quality video alignment and calibration; and for instructional purposes. A synthesized frequency modulator is provided that can be tuned from 37 to 865 MHz in 50 kHz steps. Tuning is by channel or frequency with output attenuation up to 50dB in 10dB steps. A VTR (Video Text Recorder) function is available to check the head position, stepped images, and pause functions of a VCR. Most functions can be chosen with a single rotary selector switch including; selection and display of RF by channel or frequency; selection of color system and audio standard; selection of output pattern; and storage and retrieval of up to 32 different programs.
Datasheet
Description
The 1251B is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The 1251B TV signal generator is a multi standard unit with advanced features. It has been designed using the most modern technology resulting in great reliability. This model will output a modulated signal for both NTSC (North America) and PAL (Europe) video standards. The video is equipped with 32 different display patterns and a circle insert for geometric adjustments. It is most suitable for high quality video alignment and calibration; and for instructional purposes. A synthesized frequency modulator is provided that can be tuned from 37 to 865 MHz in 50 kHz steps. Tuning is by channel or frequency with output attenuation up to 50dB in 10dB steps. A VTR (Video Text Recorder) function is available to check the head position, stepped images, and pause functions of a VCR. Most functions can be chosen with a single rotary selector switch including; selection and display of RF by channel or frequency; selection of color system and audio standard; selection of output pattern; and storage and retrieval of up to 32 different programs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator 1251B
The 1251B is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: The 1251B TV signal generator is a multi standard unit with advanced features. It has been designed using the most modern technology resulting in great reliability. This model will output a modulated signal for both NTSC (North America) and PAL (Europe) video standards. The video is equipped with 32 different display patterns and a circle insert for geometric adjustments. It is most suitable for high quality video alignment and calibration; and for instructional purposes. A synthesized frequency modulator is provided that can be tuned from 37 to 865 MHz in 50 kHz steps. Tuning is by channel or frequency with output attenuation up to 50dB in 10dB steps. A VTR (Video Text Recorder) function is available to check the head position, stepped images, and pause functions of a VCR. Most functions can be chosen with a single rotary selector switch including; selection and display of RF by channel or frequency; selection of color system and audio standard; selection of output pattern; and storage and retrieval of up to 32 different programs.

The 1251B is a tv generator from BK Precision. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

The 1251B TV signal generator is a multi standard unit with advanced features. It has been designed using the most modern technology resulting in great reliability.
This model will output a modulated signal for both NTSC (North America) and PAL (Europe) video standards.
The video is equipped with 32 different display patterns and a circle insert for geometric adjustments. It is most suitable for high quality video alignment and calibration; and for instructional purposes.
A synthesized frequency modulator is provided that can be tuned from 37 to 865 MHz in 50 kHz steps. Tuning is by channel or frequency with output attenuation up to 50dB in 10dB steps.
A VTR (Video Text Recorder) function is available to check the head position, stepped images, and pause functions of a VCR. Most functions can be chosen with a single rotary selector switch including; selection and display of RF by channel or frequency; selection of color system and audio standard; selection of output pattern; and storage and retrieval of up to 32 different programs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 1251B
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers