B&J-USA, Inc. Auxiliary Contact HN10

Description
AUXILIARY CONTACT BLOCK, 10 AMP, 690 V, USED WITH K/LA CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT BLOCK, 10 AMP, 690 V, USED WITH K/LA CONTACTORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 5682349 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
5682349
Auxiliary Contact 5682349
AUXILIARY CONTACT BLOCK, 10 AMP, 690 V, USED WITH K/LA CONTACTORS. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT BLOCK, 10 AMP, 690 V, USED WITH K/LA CONTACTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5682349
Product Name Auxiliary Contact
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 9 A Contactor - 100-C09KN01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details