Azumo 1.28" Low Power & Sunlight Readable Front Lit MIP LCD Module 11049-06

Description
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 12 - 50uW display power consumption 1.28 (32.51mm) diagonal size 23.04mm (H) x 23.04mm (V) active area 0.180mm (H) × 0.180mm (V) dot pitch (136 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp
Datasheet
Description
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 12 - 50uW display power consumption 1.28 (32.51mm) diagonal size 23.04mm (H) x 23.04mm (V) active area 0.180mm (H) × 0.180mm (V) dot pitch (136 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.28
Chicago, IL, United States
1.28" Low Power & Sunlight Readable Front Lit MIP LCD Module
11049-06
1.28" Low Power & Sunlight Readable Front Lit MIP LCD Module 11049-06
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 12 - 50uW display power consumption 1.28 (32.51mm) diagonal size 23.04mm (H) x 23.04mm (V) active area 0.180mm (H) × 0.180mm (V) dot pitch (136 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp

LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel.

Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.

Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.

12 - 50uW display power consumption

1.28 (32.51mm) diagonal size

23.04mm (H) x 23.04mm (V) active area

0.180mm (H) × 0.180mm (V) dot pitch (136 PPI)

Reflective Monochrome (1bpp) TFT

RLCD manufactured by Sharp

Supplier's Site Datasheet

Technical Specifications

  Azumo
Product Category Liquid Crystal Display (LCD) Modules
Product Number 11049-06
Product Name 1.28" Low Power & Sunlight Readable Front Lit MIP LCD Module
Display Type Graphic Display
Technology TFT; Reflective LCD
Backlight Light Emitting Diode
Features / Applications Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military
Viewing Area Width 23.04 mm (0.9071 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492684 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
240x128 Graphic Display Module - LM1076CCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details