AZOTEQ Capacitive Touch Sensors, Proximity Sensor ICs - IQS231A-00004000-DNR IQS231A-00004000-DNR

Description
Manufacturer: Azoteq (Pty) Ltd Win Source Part Number: 874910-IQS231A-00004 000-DNR Series: ProxSense® Operating Temperature Range: -20°C ~ 85°C Features: Capacitive Touch Proximity Detector 10-DFN (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IQS231 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1790-1037-1, IQS231A00004000DNR, 1790-1037-6, 1790-1037-2
Request a Quote Datasheet
Description
Manufacturer: Azoteq (Pty) Ltd Win Source Part Number: 874910-IQS231A-00004 000-DNR Series: ProxSense® Operating Temperature Range: -20°C ~ 85°C Features: Capacitive Touch Proximity Detector 10-DFN (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IQS231 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1790-1037-1, IQS231A00004000DNR, 1790-1037-6, 1790-1037-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - IQS231A-00004000-DNR
874910-IQS231A-00004000-DNR
Capacitive Touch Sensors, Proximity Sensor ICs - IQS231A-00004000-DNR 874910-IQS231A-00004000-DNR
Manufacturer: Azoteq (Pty) Ltd Win Source Part Number: 874910-IQS231A-00004 000-DNR Series: ProxSense® Operating Temperature Range: -20°C ~ 85°C Features: Capacitive Touch Proximity Detector 10-DFN (3x3) Package: 10-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: IQS231 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1790-1037-1, IQS231A00004000DNR, 1790-1037-6, 1790-1037-2

Manufacturer: Azoteq (Pty) Ltd
Win Source Part Number: 874910-IQS231A-00004000-DNR
Series: ProxSense®
Operating Temperature Range: -20°C ~ 85°C
Features: Capacitive Touch Proximity Detector 10-DFN (3x3)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: IQS231
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1790-1037-1, IQS231A00004000DNR, 1790-1037-6, 1790-1037-2

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
IQS231A-00004000-DNR
Interface - Sensor, Capacitive Touch IQS231A-00004000-DNR
1 CH. CAPACITIVE SAR SENSOR FOR

1 CH. CAPACITIVE SAR SENSOR FOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 874910-IQS231A-00004000-DNR IQS231A-00004000-DNR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - IQS231A-00004000-DNR Interface - Sensor, Capacitive Touch
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details