Azbil Corporation Temperature Humidity Sensor

Description
The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its humidity detection element. Thanks to its wide measurement range and excellent stability, this product can be installed in air conditioning ducts and chambers for a variety of industrial applications, including outside air measurement. High-accuracy temperature and humidity measurement across a wide measurement range. Excellent environmental resistance Excellent long-term stability Compact size is made possible by separation of the probe and amplifier, allowing use in small spaces and installation on small devices. Attaching a separately sold filter to the probe gives it an IP54 dust and water protection structure. In addition to voltage output of 1-5 V DC, the lineup includes models with a 4-20 mA DC 2-wire current loop.
Description
The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its humidity detection element. Thanks to its wide measurement range and excellent stability, this product can be installed in air conditioning ducts and chambers for a variety of industrial applications, including outside air measurement. High-accuracy temperature and humidity measurement across a wide measurement range. Excellent environmental resistance Excellent long-term stability Compact size is made possible by separation of the probe and amplifier, allowing use in small spaces and installation on small devices. Attaching a separately sold filter to the probe gives it an IP54 dust and water protection structure. In addition to voltage output of 1-5 V DC, the lineup includes models with a 4-20 mA DC 2-wire current loop.

Suppliers

Company
Product
Description
Supplier Links
Temperature Humidity Sensor -  - Azbil Corporation
Chiyoda, Tokyo, Japan
Temperature Humidity Sensor
Temperature Humidity Sensor
The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its humidity detection element. Thanks to its wide measurement range and excellent stability, this product can be installed in air conditioning ducts and chambers for a variety of industrial applications, including outside air measurement. High-accuracy temperature and humidity measurement across a wide measurement range. Excellent environmental resistance Excellent long-term stability Compact size is made possible by separation of the probe and amplifier, allowing use in small spaces and installation on small devices. Attaching a separately sold filter to the probe gives it an IP54 dust and water protection structure. In addition to voltage output of 1-5 V DC, the lineup includes models with a 4-20 mA DC 2-wire current loop.

The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil Corporation) as its humidity detection element.

Thanks to its wide measurement range and excellent stability, this product can be installed in air conditioning ducts and chambers for a variety of industrial applications, including outside air measurement.

  • High-accuracy temperature and humidity measurement across a wide measurement range.
  • Excellent environmental resistance
  • Excellent long-term stability
  • Compact size is made possible by separation of the probe and amplifier, allowing use in small spaces and installation on small devices.
  • Attaching a separately sold filter to the probe gives it an IP54 dust and water protection structure.
  • In addition to voltage output of 1-5 V DC, the lineup includes models with a 4-20 mA DC 2-wire current loop.
Supplier's Site

Technical Specifications

  Azbil Corporation
Product Category Hygrometers and Humidity Measurement Instruments
Product Name Temperature Humidity Sensor
Variables Measured Relative Humidity; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 2184308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 100 %
Operating Temp 140 F (60 C)
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details