AXIOMTEK WiFi Modules (802.11) 826K3101060E

Description
WiFi Modules (802.11) BOX WIFI802.11BG+BLUETOO TH2.0+Antenna
Description
WiFi Modules (802.11) BOX WIFI802.11BG+BLUETOO TH2.0+Antenna

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
826K3101060E
WiFi Modules (802.11) 826K3101060E
WiFi Modules (802.11) BOX WIFI802.11BG+BLUETOO TH2.0+Antenna

WiFi Modules (802.11) BOX WIFI802.11BG+BLUETOOTH2.0+Antenna

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 826K3101060E
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology CDMA; GSM; UMTS; Cellular, GSM, PCS, CDMA, UMTS
Supply Voltage Other; 3V
Package Type SC-82A, SOT-343
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-G-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32285-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details
2 suppliers