co-ax valves inc. 2/2 Way Externally Controlled Valve VSV-M 50

Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet
Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2/2 Way Externally Controlled Valve - VSV-M 50 - co-ax valves inc.
Bristol, PA, USA
2/2 Way Externally Controlled Valve
VSV-M 50
2/2 Way Externally Controlled Valve VSV-M 50
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.

Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.

Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.

Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number VSV-M 50
Product Name 2/2 Way Externally Controlled Valve
Valve Type Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 0.00 to 600.00 psi (0.0 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details