co-ax valves inc. High Pressure Valve - Coaxial VMK-H 25 DR

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - Coaxial - VMK-H 25 DR - co-ax valves inc.
Bristol, PA, USA
High Pressure Valve - Coaxial
VMK-H 25 DR
High Pressure Valve - Coaxial VMK-H 25 DR
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive.
Body Materials: brass, galvanized steel, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number VMK-H 25 DR
Product Name High Pressure Valve - Coaxial
Valve Type Balancing; Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.98 inch (25.00 mm)
Maximum Pressure 0.00 to 3000.00 psi (0.0 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Type 21 Ball Valve - 1067015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
Ultra-Miniature Diaphragm Vacuum Relief Valve - VRV - Beswick Engineering Co., Inc.
Specs
Valve Type Anti-Siphon
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E315E-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details