co-ax valves inc. Lateral Valve RSV 32

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - RSV 32 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
RSV 32
Lateral Valve RSV 32
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.

Media: gaseous, liquid.

Body Material: brass, nickel plated brass, stainless steel.

Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RSV 32
Product Name Lateral Valve
Valve Type Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.26 inch (32.00 mm)
Maximum Pressure 0.00 to 150.00 psi (0.0 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517937 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Solenoid Valves - 2021303 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Actuation Electric; Electrical
View Details