co-ax valves inc. Flow Control Valve RMQ 32

Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet
Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - RMQ 32 - co-ax valves inc.
Bristol, PA, USA
Flow Control Valve
RMQ 32
Flow Control Valve RMQ 32
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation.
Media: gaseous, liquid, highly viscous.
Body Materials: aluminum, stainless steel, brass.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RMQ 32
Product Name Flow Control Valve
Valve Type Control Valve; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.26 inch (32.00 mm)
Maximum Pressure 0.00 to 960.00 psi (0.0 to 676 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type SBF - SBFV-AAA-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Air solenoid valve - CPE18-M3H-5/3B-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers