co-ax valves inc. Flow Control Valve RMQ 20

Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet
Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - RMQ 20 - co-ax valves inc.
Bristol, PA, USA
Flow Control Valve
RMQ 20
Flow Control Valve RMQ 20
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation.
Media: gaseous, liquid, highly viscous.
Body Materials: aluminum, stainless steel, brass.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RMQ 20
Product Name Flow Control Valve
Valve Type Control Valve; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.79 inch (20.00 mm)
Maximum Pressure 0.00 to 960.00 psi (0.0 to 676 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
VALVES - BP-038-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Electrically Actuated Carbon Steel Ball Valve - EHC Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Media Water; Hydraulic; Petroleum; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details