co-ax valves inc. Flow Control Valve RMQ 15

Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet
Description
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - RMQ 15 - co-ax valves inc.
Bristol, PA, USA
Flow Control Valve
RMQ 15
Flow Control Valve RMQ 15
Function: electro motorically controlled direct acting valves with integrated 3-point-regulation. Media: gaseous, liquid, highly viscous. Body Materials: aluminum, stainless steel, brass.

Function: electro motorically controlled direct acting valves with integrated 3-point-regulation.
Media: gaseous, liquid, highly viscous.
Body Materials: aluminum, stainless steel, brass.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RMQ 15
Product Name Flow Control Valve
Valve Type Control Valve; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 0.00 to 375.00 psi (0.0 to 264 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 1715-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Surface Sensing Temperature Control Valve - US/S-X - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Air Valves (non-AWWA) - CR-101-HP Air Vent - McWane Plant and Industrial
Specs
Media Air
View Details