co-ax valves inc. co-ax® Green Line Valves RMK 40

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Green Line Valves - RMK 40 - co-ax valves inc.
Bristol, PA, USA
co-ax® Green Line Valves
RMK 40
co-ax® Green Line Valves RMK 40
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, mounting.
The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RMK 40
Product Name co-ax® Green Line Valves
Valve Type Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 0.00 to 928.24 psi (0.0 to 653 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Balancing Valve Union - CircuitSolver® CSU - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Filter regulator - LFR-1/8-D-7-MINI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details