co-ax valves inc. co-ax® Green Line Valves RMK 25

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Green Line Valves - RMK 25 - co-ax valves inc.
Bristol, PA, USA
co-ax® Green Line Valves
RMK 25
co-ax® Green Line Valves RMK 25
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, mounting.
The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RMK 25
Product Name co-ax® Green Line Valves
Valve Type Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.98 inch (25.00 mm)
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, CPV -  - Rotork plc
Specs
Valve Type Control Valve
Media Air
Flow (Cv) 11.20
View Details
VALVES - BP-038-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type BQ - EBQE-A-ZCP180 3VX4X2 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-410A
Valve Size 0.38 inch (9.52 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details