co-ax valves inc. co-ax® Green Line Valves RFK 25

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Green Line Valves - RFK 25 - co-ax valves inc.
Bristol, PA, USA
co-ax® Green Line Valves
RFK 25
co-ax® Green Line Valves RFK 25
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: special threads, special flanges, mounting. The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed version.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: special threads, special flanges, mounting.
The green line™ series has been specially developed as an energy efficient series of solenoid valves. For this reason directly-controlled standard valves from müller co-ax have been paired with completely new, patented control electronics.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number RFK 25
Product Name co-ax® Green Line Valves
Valve Type Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel (optional feature); Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.98 inch (25.00 mm)
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Solenoid Valve - 164989715 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Connection Description Threaded
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details