co-ax valves inc. High Pressure Valve - Lateral PCD-H 10 DR

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Valve - Lateral - PCD-H 10 DR - co-ax valves inc.
Bristol, PA, USA
High Pressure Valve - Lateral
PCD-H 10 DR
High Pressure Valve - Lateral PCD-H 10 DR
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions.
Media: gaseous, liquid.
Body Material: brass, nickel plated brass, stainless steel.
Options: special threads, mounting, special voltage, plug M 12 x 1, terminal box, and limit switches.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCD-H 10 DR
Product Name High Pressure Valve - Lateral
Valve Type Control Valve; Diverter; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 0.00 to 7500.00 psi (0.0 to 5278 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details