co-ax valves inc. co-ax® Module PCD-1 15

Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Module - PCD-1 15 - co-ax valves inc.
Bristol, PA, USA
co-ax® Module
PCD-1 15
co-ax® Module PCD-1 15
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, highly viscous, gelatinous, pasty.
Body Materials: aluminum, stainless steel.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Manifolds and Manifold Systems
Product Number PCD-1 15
Product Name co-ax® Module
Application General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
Valve Power 12VDC; 24VDC; 115VAC; 230VAC
Valve Actuation Solenoid; AirPilot; Other
Features Indicator (optional feature)
Supply 1 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1754627 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details
Manifold - MHA1-P8-2-M3 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details