co-ax valves inc. Special Valve PCB-1 10

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Suppliers

Company
Product
Description
Supplier Links
Special Valve - PCB-1 10 - co-ax valves inc.
Bristol, PA, USA
Special Valve
PCB-1 10
Special Valve PCB-1 10
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions.
Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated.
Body Materials: brass, nickel plated brass, stainless steel.
Options: special flanges, limit switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.

Supplier's Site

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number PCB-1 10
Product Name Special Valve
Valve Type Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Injection; Sampling; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Aluminum; Stainless Steel; Steel
Media Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 0.00 to 375.00 psi (0.0 to 264 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050031 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.54 inch (90.00 mm)
Connection Description Socket
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
500 Flosert Flow Metering Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Flosert Flow Metering Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details