co-ax valves inc. PTB / ATEX Certificated Valve MK 32 Ex

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTB / ATEX Certificated Valve - MK 32 Ex - co-ax valves inc.
Bristol, PA, USA
PTB / ATEX Certificated Valve
MK 32 Ex
PTB / ATEX Certificated Valve MK 32 Ex
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number MK 32 Ex
Product Name PTB / ATEX Certificated Valve
Valve Type Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.26 inch (32.00 mm)
Maximum Pressure 0.00 to 960.00 psi (0.0 to 676 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121604040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
2-Way Miniature Pinch Valve - NPV3-1O-25-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details