co-ax valves inc. co-ax® Module MK 20

Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.
Datasheet
Description
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
co-ax® Module - MK 20 - co-ax valves inc.
Bristol, PA, USA
co-ax® Module
MK 20
co-ax® Module MK 20
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions.

Media: gaseous, liquid, highly viscous, gelatinous.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Manifolds and Manifold Systems
Product Number MK 20
Product Name co-ax® Module
Application General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
Valve Power 12VDC; 24VDC; 115VAC; 230VAC
Valve Actuation Solenoid
Features Indicator (optional feature)
Supply 1 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Distributor block - FRZ-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Multi-Valve Air Manafold - 15481-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details