Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, highly viscous, gelatinous.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, stainless steel.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof.
| co-ax valves inc. | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | MK 15 |
| Product Name | co-ax® Module |
| Application | General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity |
| Valve Power | 12VDC; 24VDC; 115VAC; 230VAC |
| Valve Actuation | Solenoid |
| Features | Indicator (optional feature) |
| Supply | 1 to 8 |