co-ax valves inc. PTB / ATEX Certificated Valve MK 10 Ex

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTB / ATEX Certificated Valve - MK 10 Ex - co-ax valves inc.
Bristol, PA, USA
PTB / ATEX Certificated Valve
MK 10 Ex
PTB / ATEX Certificated Valve MK 10 Ex
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number MK 10 Ex
Product Name PTB / ATEX Certificated Valve
Valve Type Balancing; Control Valve; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Brass / Bronze; Stainless Steel; Steel
Media Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 0.39 inch (10.00 mm)
Maximum Pressure 0.00 to 240.00 psi (0.0 to 169 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Solenoid Valve - 164989715 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Solenoid
Connection Description Threaded
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details