co-ax valves inc. Valve Manifold MCF 08

Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Manifold - MCF 08 - co-ax valves inc.
Bristol, PA, USA
Valve Manifold
MCF 08
Valve Manifold MCF 08
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: emulsions, oils, neutral gases.
Body Materials: brass.
Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Manifolds and Manifold Systems
Product Number MCF 08
Product Name Valve Manifold
Application General Purpose; Gas; Compressed Air (Pneumatic); Water; Steam; Coolant; Refrigerant; HighTemp (optional feature); Hydraulic; Oil/Fuel; High Viscosity
Valve Power 12VDC; 24VDC; 115VAC; 230VAC
Valve Actuation Solenoid
Features Indicator (optional feature)
Supply 1 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1215702 - RS Components, Ltd.
Specs
Application Sub base
Size 1/4"; 1/4in
Body Material Aluminum; Aluminium
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Multi-Valve Air Manafold - 15481-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller - JW-500 - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
Maximum Pressure 3000 psi (2111 m H2O)
View Details