co-ax valves inc. Control Valve - Pressure Control HPB-S 50

Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet
Description
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - Pressure Control - HPB-S 50 - co-ax valves inc.
Bristol, PA, USA
Control Valve - Pressure Control
HPB-S 50
Control Valve - Pressure Control HPB-S 50
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, aluminum, stainless steel, galvanized steel.
Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number HPB-S 50
Product Name Control Valve - Pressure Control
Valve Type Control Valve; Metering; Relief; Underwater (optional feature); Coaxial Valve
Primary Material Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 72.52 to 928.24 psi (51.04 to 653 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 73133984 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief; Anti-Siphon
Connection Description Threaded
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details