co-ax valves inc. PTB / ATEX Certificated Valve FK 50 DR Ex

Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet
Description
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTB / ATEX Certificated Valve - FK 50 DR Ex - co-ax valves inc.
Bristol, PA, USA
PTB / ATEX Certificated Valve
FK 50 DR Ex
PTB / ATEX Certificated Valve FK 50 DR Ex
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725. Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels.
Body Material: If you have any further queries, please do not hesitate to contact us at 215-757-3725.
Options: special threads, special flanges, limit switches (NAMUR), manual override, special voltage, mounting, and a circuit amplifier.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number FK 50 DR Ex
Product Name PTB / ATEX Certificated Valve
Valve Type Balancing; Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 0.00 to 240.00 psi (0.0 to 169 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Pneumatic Solenoid Valves - 2021354 - RS Components, Ltd.
Specs
Valve Type Solenoid
Media Air
Valve Size 0.25 inch (6.35 mm)
View Details