co-ax valves inc. 3/2 Way Direct Acting Coaxial Valve FK 40 DR

Description
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet
Description
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/2 Way Direct Acting Coaxial Valve - FK 40 DR - co-ax valves inc.
Bristol, PA, USA
3/2 Way Direct Acting Coaxial Valve
FK 40 DR
3/2 Way Direct Acting Coaxial Valve FK 40 DR
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Industrial Valves
Product Number FK 40 DR
Product Name 3/2 Way Direct Acting Coaxial Valve
Valve Type Balancing; Control Valve; Diverter; Drain; Mixing; Injection; Solenoid; Shut Off; Underwater (optional feature); Coaxial Valve
Primary Material Stainless Steel; Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 0.00 to 240.00 psi (0.0 to 169 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E315D-1T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Three-Way Flanged Cast Iron Globe Valve (DN40-DN500) -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Specs
Valve Type Directional
Media Water
Valve Size 4.00 to 6.00 inch (101.60 to 152.40 mm)
View Details
Solenoid Valves - 5000010506-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details