Avnet, Inc. Dev Board, Rfsoc System-On-Module/5Ghz; Silicon Manufacturer Avnet AES-XRF16-ZU39-G

Description
DEV BOARD, RFSOC SYSTEM-ON-MODULE/5GH Z; Silicon Manufacturer:Xilinx; Silicon Core Number:XCZU39DR-2FFV F1760I; Kit Application Type:RF / IF; Application Sub Type:RFSoC System-on-Module; Kit Contents:XRF16 System-on-Module, Software
Description
DEV BOARD, RFSOC SYSTEM-ON-MODULE/5GH Z; Silicon Manufacturer:Xilinx; Silicon Core Number:XCZU39DR-2FFV F1760I; Kit Application Type:RF / IF; Application Sub Type:RFSoC System-on-Module; Kit Contents:XRF16 System-on-Module, Software
Datasheet
Datasheet Summary
Powered by GS/AI

The Avnet XRF16 RFSoC System-on-Module is a production-ready module designed for integration into RF systems requiring a compact form factor and low power consumption. It features the Xilinx Zynq UltraScale+ RFSoC Gen 2, equipped with 16 RF-ADC channels capable of sampling at up to 2.220 GSPS and 16 RF-DAC channels with a maximum output of 6.554 GSPS. The module includes a quad-core Arm Cortex-A53 processing subsystem and supports high-speed data transfer through 16x 28Gbps serial links. The XRF16 is suitable for applications such as phased array radar, 5G massive MIMO, hybrid beamforming, signal detection, jamming, medical imaging, and multi-channel RF instrumentation. It operates within a voltage range of 5.5V to 16V and is rated for industrial temperatures. The module includes 2GB of DDR4 memory for both the programmable logic and processor subsystem, along with 32GB of eMMC persistent storage and 128MB of QSPI boot storage. For rapid prototyping, an XRF Carrier Card and a comprehensive software suite are available, facilitating the development of application code that is ready for deployment. The module's design supports phase-coherent synchronous sampling across multiple boards, making it a versatile choice for high-performance real-time systems.

Datasheet Summary
Powered by GS/AI

The Avnet XRF16 RFSoC System-on-Module is a production-ready module designed for integration into RF systems requiring a compact form factor and low power consumption. It features the Xilinx Zynq UltraScale+ RFSoC Gen 2, equipped with 16 RF-ADC channels capable of sampling at up to 2.220 GSPS and 16 RF-DAC channels with a maximum output of 6.554 GSPS. The module includes a quad-core Arm Cortex-A53 processing subsystem and supports high-speed data transfer through 16x 28Gbps serial links. The XRF16 is suitable for applications such as phased array radar, 5G massive MIMO, hybrid beamforming, signal detection, jamming, medical imaging, and multi-channel RF instrumentation. It operates within a voltage range of 5.5V to 16V and is rated for industrial temperatures. The module includes 2GB of DDR4 memory for both the programmable logic and processor subsystem, along with 32GB of eMMC persistent storage and 128MB of QSPI boot storage. For rapid prototyping, an XRF Carrier Card and a comprehensive software suite are available, facilitating the development of application code that is ready for deployment. The module's design supports phase-coherent synchronous sampling across multiple boards, making it a versatile choice for high-performance real-time systems.

Suppliers

Company
Product
Description
Supplier Links
Dev Board, Rfsoc System-On-Module/5Ghz; Silicon Manufacturer Avnet - 77AH9584 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Rfsoc System-On-Module/5Ghz; Silicon Manufacturer Avnet
77AH9584
Dev Board, Rfsoc System-On-Module/5Ghz; Silicon Manufacturer Avnet 77AH9584
DEV BOARD, RFSOC SYSTEM-ON-MODULE/5GH Z; Silicon Manufacturer:Xilinx; Silicon Core Number:XCZU39DR-2FFV F1760I; Kit Application Type:RF / IF; Application Sub Type:RFSoC System-on-Module; Kit Contents:XRF16 System-on-Module, Software

DEV BOARD, RFSOC SYSTEM-ON-MODULE/5GHZ; Silicon Manufacturer:Xilinx; Silicon Core Number:XCZU39DR-2FFVF1760I; Kit Application Type:RF / IF; Application Sub Type:RFSoC System-on-Module; Kit Contents:XRF16 System-on-Module, Software

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 77AH9584
Product Name Dev Board, Rfsoc System-On-Module/5Ghz; Silicon Manufacturer Avnet
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 448-BTS70121EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
EVAL BOARD FOR BFCQ-2872+ - TB-BFCQ-2872C+ - Mini-Circuits
Specs
Category Developement Board
View Details