Avnet, Inc. Dev Board, Arty S7 Spartan-7 Fpga Rohs Compliant Avnet 410-352

Description
DEV BOARD, ARTY S7 SPARTAN-7 FPGA ROHS COMPLIANT: YES
Description
DEV BOARD, ARTY S7 SPARTAN-7 FPGA ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Arty S7 FPGA board features the Xilinx Spartan-7 FPGA, designed for size, performance, and cost efficiency. It is compatible with Vivado Design Suite versions 2017.3 and newer, making it suitable for various development projects. The board includes multiple I/O options, such as dual row Arduino connectors and four Pmod ports, allowing for extensive hardware expansion. It is equipped with 8,150 slices, 2,700 Kbits of block RAM, and 120 DSP slices, with internal clock speeds exceeding 450MHz. The board supports both JTAG and Quad-SPI Flash programming, and includes 256MB DDR3L memory and 16MB Quad-SPI Flash. Additionally, it features a USB-UART bridge, multiple switches, buttons, and LEDs for user interaction. The XADC core provides dual-channel 12-bit analog-to-digital conversion at 1 MSPS, enhancing its capability for analog signal processing. The board is powered via USB or an external power source ranging from 7V to 15V.

Datasheet Summary
Powered by GS/AI

The Arty S7 FPGA board features the Xilinx Spartan-7 FPGA, designed for size, performance, and cost efficiency. It is compatible with Vivado Design Suite versions 2017.3 and newer, making it suitable for various development projects. The board includes multiple I/O options, such as dual row Arduino connectors and four Pmod ports, allowing for extensive hardware expansion. It is equipped with 8,150 slices, 2,700 Kbits of block RAM, and 120 DSP slices, with internal clock speeds exceeding 450MHz. The board supports both JTAG and Quad-SPI Flash programming, and includes 256MB DDR3L memory and 16MB Quad-SPI Flash. Additionally, it features a USB-UART bridge, multiple switches, buttons, and LEDs for user interaction. The XADC core provides dual-channel 12-bit analog-to-digital conversion at 1 MSPS, enhancing its capability for analog signal processing. The board is powered via USB or an external power source ranging from 7V to 15V.

Suppliers

Company
Product
Description
Supplier Links
Dev Board, Arty S7 Spartan-7 Fpga Rohs Compliant Avnet - 78AH1265 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Arty S7 Spartan-7 Fpga Rohs Compliant Avnet
78AH1265
Dev Board, Arty S7 Spartan-7 Fpga Rohs Compliant Avnet 78AH1265
DEV BOARD, ARTY S7 SPARTAN-7 FPGA ROHS COMPLIANT: YES

DEV BOARD, ARTY S7 SPARTAN-7 FPGA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 78AH1265
Product Name Dev Board, Arty S7 Spartan-7 Fpga Rohs Compliant Avnet
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
Manufacturer Pioneer; Other
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Tools - 2576759 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details