The Avit Hacksaw, 300mm (part number AV09011), is designed for cutting metal and features a screw adjustment for quick and easy blade tensioning. It includes a soft grip handle for enhanced comfort during use and allows for two position blade adjustments for straight and 45-degree angle cuts. The hacksaw has a net weight of 505 grams and dimensions of 170mm in width, 25mm in depth, and 400mm in height. It is packaged in a box with a gross weight of 520 grams. The product is guaranteed for one year against imperfect materials or workmanship, although damage caused by inappropriate use is not covered.
HACKSAW, 300MM; Saw Type:Hack; Blade Length:300mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 22AC4265 |
| Product Name | Hacksaw, 300Mm; Saw Type Avit |