Dillon Force Measurement EDxtreme

Description
Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales. Choose EDxtreme for the most demanding applications. EDxtreme is built with the best materials and designed with cutting-edge features like the unique 2.4 Ghz radio option.This powerful radio technology dramatically improves communication when compared to the single frequency technology. Features & Benefits An accuracy of 0.1% of full scale capacity. Resolution of 1 part in 5000 to ensure the level of readability. Control Interface of Dillon SOFTKEY interface. Local gravity correction. Custom units of measure . Wide-angle LCD. Battery operation - Powered by two standard C-cell batteries. Conducted exhaustive materials testing to achieve the highest structural integrity. Superior strength and corrosion resistance. 5:1 factor of safety - This measure of strength and safety is maintained at all capacities. NEMA 4X/IP55 - The EDx Crane Scale is clearly the choice for reliability in any environment - in-plant or out on the job site. 2.4 Ghz radio option Powerful technology that dramatically improves communication when compared to the single frequency products on the market today. Expandable Scale Network. Different hook choices Non-Swivel Hook (left), Basic Swivel Hook (center) and Bearing Swivel Hook(right). We've added ultra-high capacities to 250-ton (550,000 lbf)! We set out to create a system that had never been achieved - a modular dynamometer so flexible it could serve as a simple hanging scale or could form the hub of a complex weighing system. With multiple dynamometers monitoring many critical lifting points in the same airspace - all from a single wireless remote, we are pleased to introduce the all-new EDxtreme with optional Communicator. Features & Benefits Precise instrument that can survive real-world punishment. Superior strength and corrosion resistance. 5:1, strength and safety ratio with low stress and long product life. NEMA 4X/IP55 for reliability in any environment, in-plant or out on the job site. 2.4 GHz Freq. Hopper = Improved communication. Summing of multiple links to one remote communicator. 300' common range. up to 63 network of 15 dynamometer per commnicator.
Datasheet
Description
Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales. Choose EDxtreme for the most demanding applications. EDxtreme is built with the best materials and designed with cutting-edge features like the unique 2.4 Ghz radio option.This powerful radio technology dramatically improves communication when compared to the single frequency technology. Features & Benefits An accuracy of 0.1% of full scale capacity. Resolution of 1 part in 5000 to ensure the level of readability. Control Interface of Dillon SOFTKEY interface. Local gravity correction. Custom units of measure . Wide-angle LCD. Battery operation - Powered by two standard C-cell batteries. Conducted exhaustive materials testing to achieve the highest structural integrity. Superior strength and corrosion resistance. 5:1 factor of safety - This measure of strength and safety is maintained at all capacities. NEMA 4X/IP55 - The EDx Crane Scale is clearly the choice for reliability in any environment - in-plant or out on the job site. 2.4 Ghz radio option Powerful technology that dramatically improves communication when compared to the single frequency products on the market today. Expandable Scale Network. Different hook choices Non-Swivel Hook (left), Basic Swivel Hook (center) and Bearing Swivel Hook(right). We've added ultra-high capacities to 250-ton (550,000 lbf)! We set out to create a system that had never been achieved - a modular dynamometer so flexible it could serve as a simple hanging scale or could form the hub of a complex weighing system. With multiple dynamometers monitoring many critical lifting points in the same airspace - all from a single wireless remote, we are pleased to introduce the all-new EDxtreme with optional Communicator. Features & Benefits Precise instrument that can survive real-world punishment. Superior strength and corrosion resistance. 5:1, strength and safety ratio with low stress and long product life. NEMA 4X/IP55 for reliability in any environment, in-plant or out on the job site. 2.4 GHz Freq. Hopper = Improved communication. Summing of multiple links to one remote communicator. 300' common range. up to 63 network of 15 dynamometer per commnicator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales. Choose EDxtreme for the most demanding applications. EDxtreme is built with the best materials and designed with cutting-edge features like the unique 2.4 Ghz radio option.This powerful radio technology dramatically improves communication when compared to the single frequency technology. Features & Benefits An accuracy of 0.1% of full scale capacity. Resolution of 1 part in 5000 to ensure the level of readability. Control Interface of Dillon SOFTKEY interface. Local gravity correction. Custom units of measure . Wide-angle LCD. Battery operation - Powered by two standard C-cell batteries. Conducted exhaustive materials testing to achieve the highest structural integrity. Superior strength and corrosion resistance. 5:1 factor of safety - This measure of strength and safety is maintained at all capacities. NEMA 4X/IP55 - The EDx Crane Scale is clearly the choice for reliability in any environment - in-plant or out on the job site. 2.4 Ghz radio option Powerful technology that dramatically improves communication when compared to the single frequency products on the market today. Expandable Scale Network. Different hook choices Non-Swivel Hook (left), Basic Swivel Hook (center) and Bearing Swivel Hook(right). We've added ultra-high capacities to 250-ton (550,000 lbf)! We set out to create a system that had never been achieved - a modular dynamometer so flexible it could serve as a simple hanging scale or could form the hub of a complex weighing system. With multiple dynamometers monitoring many critical lifting points in the same airspace - all from a single wireless remote, we are pleased to introduce the all-new EDxtreme with optional Communicator. Features & Benefits Precise instrument that can survive real-world punishment. Superior strength and corrosion resistance. 5:1, strength and safety ratio with low stress and long product life. NEMA 4X/IP55 for reliability in any environment, in-plant or out on the job site. 2.4 GHz Freq. Hopper = Improved communication. Summing of multiple links to one remote communicator. 300' common range. up to 63 network of 15 dynamometer per commnicator.

Since 1937, Dillon products have been chosen for the jobs where only the best will do. Now, Dillon has once again lifted the performance bar and set the standard for others to follow - Dillon ED Series Crane Scales.
Choose EDxtreme for the most demanding applications. EDxtreme is built with the best materials and designed with cutting-edge features like the unique 2.4 Ghz radio option.This powerful radio technology dramatically improves communication when compared to the single frequency technology.

Features & Benefits

  • An accuracy of 0.1% of full scale capacity.
  • Resolution of 1 part in 5000 to ensure the level of readability.
  • Control Interface of Dillon SOFTKEY interface.
  • Local gravity correction.
  • Custom units of measure .
  • Wide-angle LCD.
  • Battery operation - Powered by two standard C-cell batteries.
  • Conducted exhaustive materials testing to achieve the highest structural integrity.
  • Superior strength and corrosion resistance.
  • 5:1 factor of safety - This measure of strength and safety is maintained at all capacities.
  • NEMA 4X/IP55 - The EDx Crane Scale is clearly the choice for reliability in any environment - in-plant or out on the job site.

2.4 Ghz radio option

  • Powerful technology that dramatically improves communication when compared to the single frequency products on the market today.
  • Expandable Scale Network.

Different hook choices

  • Non-Swivel Hook (left), Basic Swivel Hook (center) and Bearing Swivel Hook(right).

We've added ultra-high capacities to 250-ton (550,000 lbf)!

We set out to create a system that had never been achieved - a modular dynamometer so flexible it could serve as a simple hanging scale or could form the hub of a complex weighing system. With multiple dynamometers monitoring many critical lifting points in the same airspace - all from a single wireless remote, we are pleased to introduce the all-new EDxtreme with optional Communicator.

Features & Benefits

  • Precise instrument that can survive real-world punishment.
  • Superior strength and corrosion resistance.
  • 5:1, strength and safety ratio with low stress and long product life.
  • NEMA 4X/IP55 for reliability in any environment, in-plant or out on the job site.

  • 2.4 GHz Freq. Hopper = Improved communication.
  • Summing of multiple links to one remote communicator.
  • 300' common range.
  • up to 63 network of 15 dynamometer per commnicator.
Supplier's Site Datasheet

Technical Specifications

  Dillon Force Measurement
Product Category Scales and Balances
Product Number EDxtreme
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details