Avery Weigh-Tronix Checkpoint - M - VA 3000 - 2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Fairmont, MN, United States
Checkpoint - M - VA
3000 - 2
Checkpoint - M - VA 3000 - 2
Supplier's Site
Fairmont, MN, United States
Checkpoint - M
3000 - 2
Checkpoint - M 3000 - 2
Supplier's Site
Fairmont, MN, United States
Checkpoint - M - NH
3000 - 2
Checkpoint - M - NH 3000 - 2
Supplier's Site

Technical Specifications

  Avery Weigh-Tronix Avery Weigh-Tronix
Product Category Scales and Balances Scales and Balances
Product Number 3000 - 2 3000 - 2
Product Name Checkpoint - M - VA Checkpoint - M - NH
Type Check Weighing Scale; Conveyor Scale Check Weighing Scale; Conveyor Scale
Display Digital Display Digital Display
Interface Serial Serial
Capacity 0.0 to 8.27 lbs (0.0 to 3.75 kg) 0.0 to 3.31 lbs (0.0 to 1.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Configurable weighing module K-Z6AM - K-Z6AM - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details