The Mighty Scope Hand Held UV Digital Microscope features a magnification range of 10X to 200X, allowing for detailed examination of various subjects. It utilizes Active Pixel Technology for sharp image quality and accurate color reproduction. The device is equipped with six UV LED lights operating at 405nm, making it suitable for applications in forensics, electronics inspection, and quality control. The microscope includes a USB interface for easy connectivity to a PC, and it comes with software for capturing images and videos, which also includes measurement functions. An adjustable stand is provided, with an optional boom stand available for enhanced stability during use. The brightness of the LEDs can be adjusted, and the Microtouch Shutter trigger facilitates convenient image capture in both handheld and mounted modes. The product is compatible with Windows XP SP2 and Vista operating systems.
MIGHTY SCOPE HAND HELD UV DIGITAL MICROSCOPE; Magnification:10X to 200X; For Use With:Checking Conformal Coatings on PC Boards, Forensics, Machine Vision; Working Distance:112mm; Camera Type:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 56P3515 |
| Product Name | Mighty Scope Hand Held Uv Digital Microscope; Magnification Aven |