The Mighty Scope Hand Held Digital Microscope (part number 39P9102) features a compact design with a USB interface, making it easy to connect to a PC for immediate use. It offers adjustable magnification from 10X to 200X, allowing for detailed examination of various subjects. The microscope utilizes Active Pixel Technology for high-resolution images and accurate color reproduction. It is equipped with six white LEDs, which can be adjusted for brightness or turned off as needed. The device includes a Microtouch Shutter trigger for convenient image capture, whether handheld or mounted on an optional stand. It is suitable for a wide range of applications, including science and engineering work, dermatology, quality control, and hobbies such as coin and stamp collecting. The included software facilitates easy image and video capture, with measurement functions available. The Mighty Scope is powered via a USB port, requiring 5VDC.
MIGHTY SCOPE HAND HELD DIGITAL MICROSCOPE; Magnification:500X; For Use With:High Magnification Applications; Working Distance:3mm; Camera Type:-; Product Range:-; Inspection Scope Type:Digital Hand-Held RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 39P9102 |
| Product Name | Mighty Scope Hand Held Digital Microscope; Magnification Aven |