MAGNIFYING LED, PROVUE, 115VAC; Magnifier Type:Bench / Desktop; Arm Length:-; For Use With:-; Magnification:-; Product Range:-; Plug Type:-; Length:838.2mm; Lens Diameter:127mm; Light Source:LED; Supply Voltage:115VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 05R8918 |
| Product Name | Magnifying Led, Provue, 115Vac; Magnifier Type Aven |