SINGLE ENDED PROBE SET 4 PIECES., 6IN; Scriber / Probe Type:Single Ended Probe; Overall Length:6"; Product Range:-; Body Material:Stainless Steel; Features:Scalpel sharp for fine probing, packaged in plastic pouch; Length:6" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50N045 |
| Product Name | Single Ended Probe Set 4 Pieces., 6In; Scriber / Probe Type Aven |