TWEEZER, STRAIGHT/POINTED, 4.76", SS; Tweezer Type:Precision; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:4.76"; Tweezer Body Material:Titanium Nitride PVD Coated Stainless Steel; Product Range:Blu-Tek Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 40AH0819 |
| Product Name | Tweezer, Straight/pointed, 4.76, Ss; Tweezer Type Aven |