TOOLS, TWEEZERS; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Flat; Overall Length:115mm; Tweezer Body Material:Plastic; Tweezer Tip Material:-; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92N3636 |
| Product Name | Tools, Tweezers; Tweezer Type Aven |