Aven Inc. Tweezer, 4.5In; Tweezer Type Aven 18514

Description
TWEEZER, 4.5IN; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:4.5"; Tweezer Body Material:Plastic; Tweezer Tip Material:Plastic; Product Range:- RoHS Compliant: NA
Datasheet
Description
TWEEZER, 4.5IN; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:4.5"; Tweezer Body Material:Plastic; Tweezer Tip Material:Plastic; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezer, 4.5In; Tweezer Type Aven - 92N3633 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer, 4.5In; Tweezer Type Aven
92N3633
Tweezer, 4.5In; Tweezer Type Aven 92N3633
TWEEZER, 4.5IN; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:4.5"; Tweezer Body Material:Plastic; Tweezer Tip Material:Plastic; Product Range:- RoHS Compliant: NA

TWEEZER, 4.5IN; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Round; Overall Length:4.5"; Tweezer Body Material:Plastic; Tweezer Tip Material:Plastic; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hand Tools
Product Number 92N3633
Product Name Tweezer, 4.5In; Tweezer Type Aven
Unlock Full Specs
to access all available technical data

Similar Products