TWEEZER, 180MM; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:180mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 92N3648 |
| Product Name | Tweezer, 180Mm; Tweezer Type Aven |