TWEEZER, BENT, CS, 115MM; Tweezer Type:Cutting; Tweezer Tip Type / Style:Bent, Flat; Overall Length:115mm; Tweezer Body Material:Carbon Steel; Tweezer Tip Material:Carbon Steel; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 32R8135 |
| Product Name | Tweezer, Bent, Cs, 115Mm; Tweezer Type Aven |