PRECISION TWEEZER, 115MM; Tweezer Type:Precision; Tweezer Tip Type / Style:Curve, Pointed; Overall Length:115mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel; Product Range:-; Length:4.5" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 01N4769 |
| Product Name | Precision Tweezer, 115Mm; Tweezer Type Aven |