FINE TWEEZER, 110MM, STAINLESS STEEL; Tweezer Type:General Purpose; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:110mm; Tweezer Body Material:Stainless Steel; Tweezer Tip Material:Stainless Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 81Y2121 |
| Product Name | Fine Tweezer, 110Mm, Stainless Steel; Tweezer Type Aven |